EN
  • EN
  • DE

BTN8982TA

Part No BTN8982TA
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description High Current PN Half Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155494-BTN8982TA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTN8982TA CAD Model

Description

The BTN8982TA is a high-current half-bridge motor control IC manufactured by Infineon Technologies. It's designed for driving automotive DC motors and other inductive loads. This IC integrates multiple protection features and diagnostic capabilities, making it suitable for safety-critical applications.

Applications:

  • Automotive DC motor control
  • Power windows
  • Sunroof control
  • Seat adjustment
  • Pump control

Features:

  • High-side and low-side switches integrated
  • Current sense capability
  • Over-current protection
  • Over-temperature protection
  • Short-circuit protection
  • Diagnostic feedback
  • Logic level inputs

Benefits:

  • High current capability for driving large motors
  • Integrated protection features for robust operation
  • Diagnostic feedback for system monitoring
  • Simplified motor control design
  • Increased system reliability
  • Reduced external component count

Additional Details:

The BTN8982TA is designed with integrated high-side and low-side MOSFET switches, enabling efficient motor control. The integrated current sense capability allows for precise motor current monitoring and control. The IC also includes comprehensive protection features, such as over-current protection, over-temperature protection, and short-circuit protection, to safeguard the device and the motor from damage. The diagnostic feedback provides information about the IC's status, allowing for proactive fault detection and system maintenance. The logic level inputs simplify the interface with microcontrollers and other control devices.

This IC is particularly well-suited for automotive applications where reliability and safety are paramount. The integrated protection features and diagnostic capabilities ensure robust operation and prevent system failures. The high current capability enables the driving of large DC motors, making it suitable for power windows, sunroof control, and other automotive applications. The BTN8982TA's design simplifies motor control design, reducing the need for external components and lowering system cost.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4374 $52.0618
17+ $6.1025 $103.7425
26+ $5.9118 $153.7068
35+ $5.7211 $200.2385
46+ $5.5304 $254.3984
61+ $4.9583 $302.4563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess