EN
  • EN
  • DE

BTS6144PO

Part No BTS6144PO
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017007-BTS6144PO
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS6144PO CAD Model

Description

The BTS6144PO is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. It's part of the PROFET® (PROtected FET) family, offering comprehensive protection features and diagnostic capabilities, making it a robust solution for controlling various loads in demanding environments.

Applications:

  • Automotive applications such as body control modules (BCM)
  • Power distribution
  • Engine management systems
  • Industrial automation systems
  • Actuator control
  • Resistive, inductive and capacitive loads

Features:

  • High-side switch with integrated protection functions
  • Current limitation
  • Overload protection
  • Short circuit protection
  • Overtemperature protection
  • Voltage clamp
  • Diagnostic feedback via status pin
  • Green Product (RoHS compliant)
  • Logic Level Input

Benefits:

  • Enhanced System Reliability: Built-in protection features prevent damage to the switch and connected loads, increasing overall system reliability.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design and saving board space.
  • Improved Safety: Diagnostic feedback enables early detection of faults, allowing for proactive measures to prevent system failures.
  • Cost-Effective Solution: The combination of protection features and diagnostic capabilities provides a cost-effective solution for load management.
  • Robust Performance: Designed for harsh automotive and industrial environments, ensuring reliable operation under extreme conditions.

Technical Specifications:

  • Operating Voltage: 5V to 34V
  • On-State Resistance (RDS(on)): Typically around 60 mOhm
  • Maximum Load Current: Up to several Amperes depending on the specific conditions
  • Current Limitation Level: Configurable
  • Operating Temperature Range: -40°C to +150°C
  • Package: PG-DSO-8

The BTS6144PO is designed to drive various loads, offering robust protection and comprehensive diagnostics. Its suitability for automotive and industrial environments, combined with its integrated features, make it a versatile and reliable high-side power switch.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess