EN
  • EN
  • DE

BTS70802EPADAUGHBRDTOBO1

Part No BTS70802EPADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET +2 12V BTS7080-2EPA DAUGH  /  BTS7080-2EPA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7080-2EPA
Contents Board(s)
Base Product Number BTS70802
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-BTS70802EPADAUGHBRDTOBO1,SP001782706
Standard Package 1
Win Source Part Number 964443-BTS70802EPADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS70802EPADAUGHBRDTOBO1 CAD Model

Description

The Infineon Technologies BTS70802EPADAUGHBRDTOBO1 is a Development Board that belongs to the Evaluation Boards - Expansion Boards, Daughter Cards category.

  • Series: PROFET™+
  • Used For: Power Management
  • Package: Box
  • Standard Package: 1
  • Function: Switch
  • IC/Part: BTS7080-2EPA
  • Operating Temperature Range: Not specified
  • Alternative Parts (Cross-Reference): None available

You May Also Be Interested in

M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess