The BUZ311 is an N-Channel enhancement mode Power MOSFET manufactured by Infineon Technologies. It is designed for high-speed switching applications, offering a good balance between switching speed and on-state resistance. It is commonly used in various power electronic circuits.
Applications
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Motor control circuits
- Solid-state relays
- Lighting control
Features
- N-Channel, enhancement mode: Easy to drive and control.
- Avalanche-rated: Rugged and reliable under transient conditions.
- Fast switching speeds: Reduces switching losses and improves efficiency.
- Low on-resistance (RDS(on)): Minimizes conduction losses.
- Pb-free (RoHS compliant): Environmentally friendly.
Benefits
- High efficiency in power conversion applications.
- Robust performance in demanding environments.
- Simplified circuit design due to easy gate drive requirements.
- Reduced heat dissipation due to low on-resistance.
- Environmentally compliant.
Technical Specifications
The BUZ311 has a drain-source voltage (VDS) of 100 V and a continuous drain current (ID) of 17 A. The on-resistance (RDS(on)) is typically 0.18 Ω. The gate threshold voltage (VGS(th)) is typically 3 V. The device is available in a TO-220 package. Consult the official Infineon datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.