EN
  • EN
  • DE

BUZ61A

Part No BUZ61A
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013792-BUZ61A
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUZ61A CAD Model

Description

The BUZ61A is an N-channel enhancement mode MOSFET manufactured by Infineon Technologies. This power MOSFET is designed for high-speed switching applications and is commonly used in power supplies, motor controls, and lighting systems. Its robust design and efficient performance make it suitable for a wide range of industrial and consumer electronics.

Applications

  • Switching Power Supplies: Used in AC-DC and DC-DC power supplies for efficient power conversion.
  • Motor Control: Implemented in circuits for controlling the speed and direction of DC motors.
  • LED Lighting: Employed in LED drivers for efficient and reliable lighting solutions.
  • DC-AC Inverters: Utilized in inverter circuits for converting DC voltage to AC voltage.
  • Battery Management Systems: Integrated in battery charging and discharging circuits.

Features

  • N-Channel Enhancement Mode: Provides efficient and reliable switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves overall efficiency.
  • High Drain-Source Voltage (VDS): Offers a high drain-source voltage rating for high-voltage applications.
  • Fast Switching Speed: Enables rapid switching transitions, reducing power losses and improving efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing robustness and reliability.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Improved Reliability: Robust design and avalanche rating ensure reliable operation in demanding applications.
  • Reduced Power Loss: Fast switching speeds minimize power losses, resulting in lower operating temperatures.
  • Compact Design: The MOSFET's compact package allows for space-saving designs in electronic devices.
  • Versatile Application: Suitable for a wide range of applications, including power supplies, motor control, and lighting systems.

Additional Details

The BUZ61A typically comes in a TO-220 package. Its key electrical characteristics include a drain-source voltage (VDS) of approximately 200V, a drain current (ID) of around 5.9A, and an on-resistance (RDS(on)) of about 0.8 Ohms. The gate threshold voltage (VGS(th)) is typically around 4V. The operating temperature range is generally from -55°C to +150°C. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines.

When using the BUZ61A, it is important to consider appropriate heat sinking to manage thermal dissipation effectively. Proper gate driving circuitry is also crucial to ensure optimal switching performance and prevent damage to the MOSFET. This component is designed to provide reliable performance in various industrial and consumer electronic applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess