EN
  • EN
  • DE

BUZ73A H

Part No BUZ73A H
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 5.5A TO220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 200 V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3
Manufacturer Infineon Technologies
Series SIPMOS®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package PG-TO220-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BUZ73A H-ND, BUZ73AH, BUZ73AHXKSA1, SP000683004
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865048-BUZ73A H
Ultra Librarian 3D Model Ultra Librarian BUZ73A H CAD Model

Description

The BUZ73A H is an N-channel enhancement mode power MOSFET from Infineon Technologies, designed for high-speed switching applications. It is commonly used in switch-mode power supplies, DC-DC converters, and motor control circuits. Its robust design and high avalanche energy capability make it suitable for demanding industrial and automotive applications.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Ballasts
  • Uninterruptible Power Supplies (UPS)

Features

  • N-Channel Enhancement Mode: Simplifies drive circuitry.
  • High Switching Speed: Reduces switching losses and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Avalanche Rated: Withstands high energy transients.
  • Fully Isolated Package: Provides enhanced thermal performance and isolation.

Benefits

  • Efficient Power Conversion: Low on-resistance and fast switching speed result in high efficiency.
  • Robust Performance: Avalanche rating ensures reliability in demanding applications.
  • Simplified Design: N-channel enhancement mode simplifies drive requirements.

Technical Specifications:

  • Transistor Type: N-Channel MOSFET
  • Drain-Source Voltage (VDS): 400V
  • Gate-Source Voltage (VGS): ±20V
  • Drain Current (ID): 4.4A
  • On-Resistance (RDS(on)): 1.8 Ohms
  • Gate Charge (Qg): 12 nC
  • Power Dissipation (PD): 80W
  • Operating Temperature: -55°C to +150°C
  • Package: TO-220

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess