EN
  • EN
  • DE

C165LF3VHAFXUMA1

Part No C165LF3VHAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166 series Microcontroller IC 16-Bit 20MHz - ROMless P-TQFP-100
Manufacturer Infineon Technologies
Series C16xx
Package Reel - TR
Part Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 20MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 77
Program Memory Type ROMless
Supply Voltage 3V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package P-TQFP-100
Family Name SA*C165
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number SAF-C165-LF 3V HA, C165LF3VHAFXUMA1CT, SAF-C165-LF3VHAINDKR, SAFC165LF3VHA, F165LF3VHAXT, SAF-C165-LF3VHAINTR, SAF-C165-LF3VHATR, SAFC165LF3VHAXT, SAF-C165-LF3VHAINCT-ND, SAF-C165-LF3VHAINTR-ND, SAF-C165-LF3VHA, C165LF3VHAFXUMA1TR, SAF-C165-LF3VHATR-ND, C165LF3VHAFXUMA1DKR, SAF-C165-LF3VHAINDKR-ND, SP000011632, SAF-C165-LF3VHACT, SAF-C165-LF3VHACT-ND, SAF-C165-LF3VHAINCT
Quantity per package 1400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893548-C165LF3VHAFXUMA1
Ultra Librarian 3D Model Ultra Librarian C165LF3VHAFXUMA1 CAD Model

Description

The Infineon Technologies C166LF3VHAFXUMA1 is a C166 series microcontroller IC with a 16-bit core size and a speed of 20MHz.

  • ROMless: Yes
  • Package: 100-LQFP
  • Mounting: Surface mount
  • Supply Voltage: 3V to 3.6V
  • I/O: 77
  • Peripherals: POR, PWM, and WDT
  • Connectivity: EBI/EMI, SPI, and UART/USART
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Part Status: Obsolete
  • Family Name: SA*C165
  • HTSUS: 8542.31.0001
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1400
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Other Part Numbers: SAF-C165-LF 3V HA, C165LF3VHAFXUMA1CT, SAF-C165-LF3VHAINDKR, SAFC165LF3VHA, F165LF3VHAXT, SAF-C165-LF3VHAINTR, SAF-C165-LF3VHATR, SAFC165LF3VHAXT, SAF-C165-LF3VHAINCT-ND, SAF-C165-LF3VHAINTR-ND, SAF-C165-LF3VHA, C165LF3VHAFXUMA1TR, SAF-C165-LF3VHATR-ND, and C165LF3VHAFXUMA1DKR

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess