EN
  • EN
  • DE

C505CALMCAFXQMA1

Part No C505CALMCAFXQMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44MQFP / MCU 8-bit C500 CISC ROMLess 5V 44-Pin MQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series C5xx/C8xx
Packaging Tray
Core Processor C500
Core Size 8-Bit
Speed 20MHz
Connectivity CAN, EBI/EMI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Type ROMless
RAM Size 1.25K x 8
Supply Voltage 4.25 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 793840-C505CALMCAFXQMA1
Popularity Medium
Supply and Demand Status Limited
Family Name SAF-C505CA-L
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian C505CALMCAFXQMA1 CAD Model

Description

The C505CALMCAFXQMA1 is a microcontroller from Infineon Technologies, belonging to the XC800 family. Microcontrollers are compact integrated circuits designed to control electronic systems. They typically include a processor core, memory (both ROM and RAM), and various peripherals such as timers, serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs). The XC800 family is known for its cost-effectiveness and suitability for a wide range of embedded applications.

Applications

  • Automotive applications (engine control, body control).
  • Industrial control systems (motor control, sensor interfaces).
  • Home appliances (washing machines, refrigerators).
  • Power tools.
  • General-purpose embedded control.

Features

  • 8-bit microcontroller based on the enhanced 8051 architecture.
  • Up to 64KB of Flash memory and 2KB of RAM.
  • Wide range of peripherals including timers, PWM units, UART, SPI, and ADC.
  • On-chip debug interface for easy program development and debugging.
  • Wide operating voltage range.

Benefits

  • Cost-effective solution for embedded control applications.
  • Flexible architecture with a rich set of peripherals.
  • Easy to program and debug with readily available tools and documentation.
  • Reliable performance in demanding environments.
  • Suitable for a wide range of applications.

The C505CALMCAFXQMA1 is a versatile microcontroller suitable for many embedded control tasks. Its enhanced 8051 architecture, combined with a comprehensive set of peripherals, provides designers with a flexible and cost-effective solution. Designers should consult the official Infineon datasheet for detailed specifications, programming information, and application notes to ensure optimal performance and proper implementation in their specific applications. Understanding the memory map, interrupt structure, and peripheral configuration options is crucial for successful system development.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess