EN
  • EN
  • DE
  • IT

CY15B128J-SXA

Part No CY15B128J-SXA
Manufacturer Infineon Technologies
Catalog Memory
Description IC FRAM 128KBIT I2C 3.4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Infineon Technologies
Series F-RAM™
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 3.4 MHz
Access Time 130 ns
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CY15B128
Standard Package 970 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 867519-CY15B128J-SXA
Ultra Librarian 3D Model Ultra Librarian CY15B128J-SXA CAD Model

Description

The CY15B128J-SXA is a 128Kbit non-volatile memory integrated circuit (IC) from the F-RAM™ series.

  • Technology: Ferroelectric RAM (FRAM)
  • Voltage Supply: 2V to 3.6V
  • Access Time: 130ns
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C (TA)
  • Application: Memory applications
  • Memory Interface: I2C
  • Clock Frequency: 3.4MHz
  • Standard Package: 970 pieces
  • Packaging: Tape and reel
  • Manufacturer: Infineon Technologies
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7995
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA / SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Need more? Email Us
STMicroelectronics
256-KBIT SERIAL I2C BUS EEPROM W
Lowest to $1.2061
Micron Technology Inc.
IC DRAM 16GBIT 200TFBGA
Lowest to $184.8000
Micron Technology Inc.
IC FLASH 8TBIT LBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 64KBIT PARALLEL 28EDIP / NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-EDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 64MBIT EMMC 100FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SO
Lowest to $0.9056
Fujitsu Electronics America, Inc.
IC FRAM 2MBIT SPI 25MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess