EN
  • EN
  • DE

CY3240-I2USB

Part No CY3240-I2USB
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL PSOC I2C TO USB / CY8C24894 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Series PSoC®
Package Bulk
Product Status Obsolete
Type Interface
Embedded Yes, MCU, 8-Bit
Utilized IC / Part CY8C24894
Supplied Contents Board(s) , Cable(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347923-CY3240-I2USB
Ultra Librarian 3D Model Ultra Librarian CY3240-I2USB CAD Model

Description

The Infineon Technologies CY3240-I2USB is an evaluation and demonstration board and kit for the PSoC series.

  • Category: Evaluation and Demonstration Board and Kit
  • Series: PSoC
  • Interface Type: Board
  • Includes: Board(s) and Cable(s)
  • Embedded MCU: 8-bit MCU CY8C24894
  • Package: Bulk
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess