EN
  • EN
  • DE

CY4672-69213

Part No CY4672-69213
Manufacturer Infineon Technologies
Catalog RF Accessories
Description KIT POD FOR 69213
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Accessory Type Emulation Pod
For Use With/Related Products CY4672, CYRF69213
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 1348353-CY4672-69213
Ultra Librarian 3D Model Ultra Librarian CY4672-69213 CAD Model

Description

The CY4672-69213 emulation pod is an accessory type RF and wireless product designed for use with the CY4672 and CYRF69213.

  • Manufacturer: Infineon Technologies
  • Product Category: RF and Wireless
  • Accessory Type: Emulation Pod
  • For Use With: CY4672, CYRF69213
  • Package: Box
  • Standard Package: 1
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8473.30.2000
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Omron
3M EXTENSION CABLE
Need more? Email Us
Pulse
ANT CABLE LM MT 1-4 LONGER STUD
Need more? Email Us
Harwin Inc.
RFI SHIELD CAN KIT
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 CX,
Need more? Email Us
Laird Technologies, Inc.
CONTACT BECU 3.2MMX2.3MM
Need more? Email Us
Pulse
NMO BASE, 406 - 512 MHZ
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 CX,
Need more? Email Us
Pulse
NMO MOUNT, 17 UD, TNC
Need more? Email Us
Omron
AMPLIFIER FOR 2KB TAGS 0.5M CABL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess