EN
  • EN
  • DE

CY91613PMC-GS-102E1

Part No CY91613PMC-GS-102E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91613
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347615-CY91613PMC-GS-102E1
Ultra Librarian 3D Model Ultra Librarian CY91613PMC-GS-102E1 CAD Model

Description

The CY91613PMC-GS-102E1 is a microcontroller unit (MCU) manufactured by Infineon Technologies. It belongs to the CY91610 series, designed for various automotive applications, particularly in body control and general-purpose control systems. This microcontroller offers a balance between performance, integration, and cost-effectiveness, making it a suitable choice for a wide range of automotive electronic systems.

Applications

  • Automotive Body Control Modules (BCMs)
  • General Purpose Automotive Control Systems
  • Lighting Control
  • Wiper Control
  • Power Window Control

Features

  • 16-bit CPU Core: Offers sufficient processing power for a variety of automotive tasks.
  • On-Chip Flash Memory: Integrated flash memory for storing program code and data.
  • On-Chip RAM: Integrated RAM for runtime data storage.
  • CAN Interface: Supports CAN (Controller Area Network) communication for in-vehicle networking.
  • LIN Interface: Supports LIN (Local Interconnect Network) communication for cost-effective peripheral control.
  • UART Interface: Supports UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • ADC (Analog-to-Digital Converter): Allows the microcontroller to read analog sensor values.
  • Timers: Provides timers for precise timing and control functions.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Operating Temperature Range: Typically designed to operate in the extended temperature range required for automotive applications.

Benefits

  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Versatile: Suitable for a wide range of automotive control applications.
  • Integrated Communication Interfaces: Simplifies communication with other devices in the vehicle.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment.
  • Efficient Development: Supported by Infineon's development tools and ecosystem.

Additional Details

The CY91613PMC-GS-102E1 microcontroller is typically used in automotive systems where reliable and cost-effective control is required. Its CAN and LIN interfaces allow it to communicate with other electronic control units (ECUs) in the vehicle. The integrated ADC allows the microcontroller to monitor analog sensors, such as temperature sensors and pressure sensors. Its timers enable precise control of actuators, such as motors and relays. The device's compact size and low power consumption make it suitable for use in space-constrained applications. Infineon provides comprehensive documentation and support for this microcontroller, including datasheets, application notes, and software libraries. Proper PCB layout and decoupling techniques are essential for ensuring reliable operation. The microcontroller is typically available in a surface-mount package for automated assembly. Automotive-grade qualification ensures its reliability and durability in harsh environments. Its architecture supports the execution of real-time control tasks, allowing for precise and responsive control of vehicle systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess