EN
  • EN
  • DE

CY91F369GAPS1R-GE1

Part No CY91F369GAPS1R-GE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F369
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347679-CY91F369GAPS1R-GE1
Ultra Librarian 3D Model Ultra Librarian CY91F369GAPS1R-GE1 CAD Model

Description

The CY91F369GAPS1R-GE1 is a microcontroller manufactured by Infineon Technologies, belonging to the FCR4 family. This microcontroller is specifically designed for automotive applications, focusing on body control and gateway functions. It provides a combination of performance, security, and connectivity features, making it well-suited for modern automotive electronic systems.

Applications

  • Automotive Body Control Modules (BCMs)
  • Gateway Control Units
  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Security Systems

Features

  • 32-bit CPU Core: Offers sufficient processing power for complex automotive tasks.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • CAN FD: Supports CAN FD (Flexible Data Rate) for faster and more efficient in-vehicle communication.
  • LIN: Supports LIN (Local Interconnect Network) for cost-effective communication with peripheral devices.
  • Ethernet: Supports Ethernet communication for network connectivity.
  • Security Features: Includes hardware security modules (HSM) for secure communication and data storage.
  • ADC (Analog-to-Digital Converter): Allows the microcontroller to read analog sensor values.
  • Timers: Provides timers for precise timing and control functions.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Operating Temperature Range: Designed to operate reliably in the harsh automotive environment.

Benefits

  • High Performance: Provides the processing power required for advanced automotive applications.
  • Secure Communication: Hardware security modules protect against unauthorized access and tampering.
  • Improved Connectivity: Ethernet support enables network connectivity for features such as over-the-air (OTA) updates.
  • Reduced System Complexity: Integration of various peripherals reduces the need for external components.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment.

Additional Details

The CY91F369GAPS1R-GE1 microcontroller is typically used in applications where security and connectivity are critical. Its hardware security modules (HSM) provide secure boot, secure storage, and secure communication capabilities. The Ethernet support enables over-the-air (OTA) updates, allowing vehicles to receive software updates remotely. The CAN FD support enables faster and more efficient communication between different ECUs (Electronic Control Units) in the vehicle. Infineon provides comprehensive documentation and support for this microcontroller, including datasheets, application notes, and software libraries. The device is typically available in a surface-mount package for automated assembly. Automotive-grade qualification ensures its reliability and durability in harsh environments. Proper PCB layout and decoupling techniques are essential for ensuring reliable operation. The microcontroller's architecture supports the execution of real-time control tasks, allowing for precise and responsive control of vehicle systems. It enables advanced features such as remote diagnostics, predictive maintenance, and secure communication with external devices. It’s design helps OEMs and Tier 1 suppliers implement advanced cybersecurity measures.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess