EN
  • EN
  • DE

CY91F467RAPMC-GE1

Part No CY91F467RAPMC-GE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU AUTO 176LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F467
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347635-CY91F467RAPMC-GE1
Ultra Librarian 3D Model Ultra Librarian CY91F467RAPMC-GE1 CAD Model

Description

The CY91F467RAPMC-GE1 is a microcontroller unit (MCU) manufactured by Infineon Technologies. This MCU belongs to the CY91F family, known for its application in automotive and industrial embedded systems. This particular model provides a balance of processing power, memory, and peripheral features required for real-time control and data management.

Applications

  • Automotive electronics: Engine control, body control, chassis control, and safety systems (e.g., ABS, airbag control).
  • Industrial automation: Motor control, sensor interfaces, programmable logic controllers (PLCs), and robotics.
  • Power electronics: Inverters, converters, and power management systems.
  • Medical devices: Portable monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • CPU Core: High-performance CPU core designed for efficient execution of complex algorithms.
  • Memory: Integrated flash memory for program storage, RAM for data storage, and EEPROM for non-volatile data storage.
  • Peripherals: Analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, counters, PWM modules, and serial communication interfaces (UART, SPI, I2C, CAN).
  • Safety Features: Includes safety mechanisms such as watchdog timers, memory protection units, and error correction codes (ECC).
  • Operating Voltage: Designed to operate within a wide voltage range, ensuring reliable performance.
  • Temperature Range: Specified to operate within an extended temperature range suitable for automotive and industrial environments.
  • Package: Utilizes a surface-mount package for efficient PCB assembly.

Benefits

  • Real-time control: Enables precise and timely control of external devices and processes.
  • System integration: Combines multiple functions into a single chip, reducing the need for external components.
  • Cost-effectiveness: Integrates various functions and features, reducing the overall system cost.
  • High reliability: Enhanced reliability and safety features suitable for critical applications.
  • Ease of development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Power efficiency: Optimized for low power consumption, enabling longer battery life in portable applications.

Additional Details

The CY91F467RAPMC-GE1 features on-chip debugging capabilities, simplifying development and testing. It also supports various power-saving modes for reduced power consumption when idle. The specific memory sizes and peripheral configurations are detailed in the device datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess