EN
  • EN
  • DE

CY95116BPMT-GS-120E1

Part No CY95116BPMT-GS-120E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 48LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95116
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347740-CY95116BPMT-GS-120E1
Ultra Librarian 3D Model Ultra Librarian CY95116BPMT-GS-120E1 CAD Model

Description

The CY95116BPMT-GS-120E1 is a microcontroller manufactured by Infineon Technologies, designed for a variety of embedded applications. This microcontroller offers a balance of processing power, memory capacity, and peripheral integration, making it suitable for complex control and data processing tasks.

Applications

  • Automotive electronics
  • Industrial automation
  • Consumer electronics
  • Motor control applications
  • Power management systems

Features

  • High-performance CPU core
  • Integrated Flash memory for program storage
  • SRAM for data storage
  • Multiple communication interfaces (UART, SPI, I2C, CAN)
  • Analog-to-Digital Converters (ADCs)
  • Timers and PWM units for precise control
  • Low-power modes for energy-efficient operation
  • Wide range of peripherals for versatile application support

Benefits

  • Robust performance for demanding applications
  • Flexible communication options for interfacing with various devices
  • Precise analog signal acquisition through integrated ADCs
  • Accurate timing and control using timers and PWM units
  • Extended battery life in portable applications due to low-power modes
  • Reduced system cost and complexity through integration
  • Simplified development process with comprehensive software and debugging tools

Additional Details

The CY95116BPMT-GS-120E1 microcontroller features specific operating voltage and temperature ranges. Its package is optimized for efficient thermal dissipation. Interrupt handling capabilities allow for responsive operation. The microcontroller incorporates security features to protect against unauthorized access and modification. Its memory architecture supports efficient data storage and retrieval. Adherence to industry standards ensures compatibility and reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess