EN
  • EN
  • DE

CY96F013RBPMC-GS-UJE1

Part No CY96F013RBPMC-GS-UJE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH MICOM-0.18 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Base Product Number CY96F013
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347929-CY96F013RBPMC-GS-UJE1
Ultra Librarian 3D Model Ultra Librarian CY96F013RBPMC-GS-UJE1 CAD Model

Description

The CY96F013RBPMC-GS-UJE1 is a microcontroller from Infineon Technologies. Based on the part number prefix, it likely belongs to the FCR4 family, which is designed for industrial and automotive applications, offering a combination of performance and integrated peripherals.

Applications

  • Automotive Body Control: Managing lighting, wipers, door locks, and other body electronics functions.
  • Industrial Control Systems: Used in various industrial control applications, such as motor control, process control, and automation.
  • Home Appliances: Controlling various functionalities in appliances like washing machines, refrigerators, and air conditioners.
  • Power Supplies: Controlling and monitoring power supplies in electronic devices.
  • General Embedded Control: Suitable for a variety of embedded control applications where a balance of performance and cost is needed.

Features

  • 16-bit CPU Core: Provides the processing power required for a range of control applications.
  • Flash Memory: Stores the application code and data.
  • SRAM: Provides fast access memory for runtime operations.
  • Communication Interfaces: Includes UART, SPI, I2C, and CAN for communication with other devices and systems.
  • Analog Peripherals: Features ADCs and DACs for interfacing with analog sensors and actuators.
  • Timers and PWM Modules: Used for precise timing control and PWM signal generation.
  • Operating Voltage: Designed to operate at standard microcontroller voltages such as 3.3V or 5V.
  • Temperature Range: Typically operates within a wide temperature range suitable for industrial and automotive environments.

Benefits

  • Efficient Performance: The 16-bit CPU offers good performance for many control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Flexible Communication: Allows for easy integration with other devices and systems.
  • Robust Operation: Designed for reliable performance in harsh environments.
  • Small Footprint: Enables integration into compact applications.
  • Energy Efficient: Optimized for low power consumption in battery-powered applications.

Additional Details

Infineon typically provides comprehensive development tool support for their microcontrollers, including compilers, debuggers, and evaluation boards. These devices are often designed to meet specific industry safety standards, particularly in automotive applications. Low power modes are generally supported to minimize power consumption when the device is idle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess