EN
  • EN
  • DE
  • IT

CYBT-333032-02

Part No CYBT-333032-02
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BT™ WICED®
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 4Mbps
Power - Output 12dBm
Sensitivity -96.5dBm
Serial Interfaces ADC, I²C, I²S, PCM, PWM, SPI, UART
Antenna Type Antenna Not Included
Memory Size 512kB Flash, 352kB RAM, 848kB ROM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 26.4mA
Current - Transmitting 52.5mA ~ 60.3mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 24-SMD Module
Base Product Number CYBT-333032
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347568-CYBT-333032-02
Ultra Librarian 3D Model Ultra Librarian CYBT-333032-02 CAD Model

Description

The CYBT-333032-02 is a Bluetooth v5.0 RF transceiver module from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Product Name: CYBT-333032-02
  • Bluetooth Version: v5.0
  • Frequency Range: 2.402GHz to 2.48GHz
  • Data Rate: 4Mbps
  • Flash Memory: 512kB
  • RAM: 352kB
  • ROM: 848kB
  • Power Output: 12dBm
  • Sensitivity: -96.5dBm

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess