EN
  • EN
  • DE
  • IT

CYBT-333047-02

Part No CYBT-333047-02
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BT™ WICED®
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 4Mbps
Power - Output 12dBm
Sensitivity -96.5dBm
Serial Interfaces ADC, I²C, I²S, PCM, PWM, SPI, UART
Antenna Type Antenna Not Included, U.FL
Memory Size 512kB Flash, 352kB RAM, 848kB ROM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 26.4mA
Current - Transmitting 52.5mA ~ 60.3mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 24-SMD Module
Base Product Number CYBT-333047
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347570-CYBT-333047-02
Ultra Librarian 3D Model Ultra Librarian CYBT-333047-02 CAD Model

Description

The CYBT-333047-02 is a Bluetooth v5.0 RF Transceiver Module that operates at a frequency range of 2.402GHz to 2.48GHz.

  • Data Rate: 4Mbps
  • Frequency Range: 2.402GHz to 2.48GHz
  • Power Output: 12dBm
  • Sensitivity: -96.5dBm
  • Receiving Current: 26.4mA
  • Transmitting Current: 52.5mA to 60.3mA
  • Voltage Supply: 2.3V to 3.6V
  • Antenna: No (U.FL connector)
  • Memory Size: 512kB Flash, 352kB RAM, and 848kB ROM
  • Serial Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, and UART
  • Application: RF and Wireless
  • Package: 24-SMD Module

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess