EN
  • EN
  • DE

CYBT-353027-02

Part No CYBT-353027-02
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BT™ WICED®
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 6Mbps
Power - Output 12dBm
Sensitivity -96.5dBm
Serial Interfaces I²C, I²S, PCM, SPI, UART
Antenna Type Integrated, Trace
Memory Size 512kB Flash
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 26.4mA
Current - Transmitting 60.3mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 19-SMD Module
Base Product Number CYBT-353027
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1348231-CYBT-353027-02
Ultra Librarian 3D Model Ultra Librarian CYBT-353027-02 CAD Model

Description

The CYBT-353027-02 is a Bluetooth v5.0 RF Transceiver Module from the EZ-BT™ WICED® series.

  • Frequency Range: 2.402GHz to 2.48GHz
  • Data Rate: 6Mbps
  • Antenna Type: integrated trace antenna
  • Power Output: 12dBm
  • Sensitivity: -96.5dBm
  • Current Consumption (Receiving): 26.4mA
  • Current Consumption (Transmitting): 60.3mA
  • Serial Interfaces: I²C, I²S, PCM, SPI, UART
  • Package: 19-SMD module
  • Temperature Range: -30°C to 85°C (TA)

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.9204
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6492 $62.5968
8+ $12.8404 $102.7232
13+ $12.4391 $161.7083
17+ $12.0379 $204.6443
22+ $11.6366 $256.0052
29+ $10.4328 $302.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess