EN
  • EN
  • DE

ESD112B102ELE6327XTMA1

Part No ESD112B102ELE6327XTMA1
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM 21VC TSLP-2-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package PG-TSLP-2-20
Family Name ESD112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD112-B1-02EL E6327, ESD112B102ELE6327XTMA1TR, ESD112B102ELE6327XTMA1CT, SP001113386, ESD112B102ELE6327XTMA1DKR
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918685-ESD112B102ELE6327XTMA1
Ultra Librarian 3D Model Ultra Librarian ESD112B102ELE6327XTMA1 CAD Model

Description

The ESD112B102ELE6327XTMA1 is a Transient Voltage Suppressor (TVS) diode manufactured by Infineon Technologies. It's designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. This particular TVS diode offers a combination of low clamping voltage, fast response time, and small package size, making it ideal for safeguarding high-speed data lines and sensitive components in various electronic devices.

Applications:

  • Protection of USB interfaces
  • Protection of HDMI ports
  • Protection of Ethernet ports
  • Protection of antenna lines in wireless communication devices
  • General purpose I/O protection

Features:

  • Low clamping voltage to minimize stress on protected components
  • Fast response time to quickly suppress transient events
  • Low capacitance to maintain signal integrity in high-speed applications
  • Bidirectional ESD protection
  • Compact package size for space-constrained applications
  • Compliant with IEC 61000-4-2 ESD protection standard

Benefits:

  • Enhanced system reliability by preventing ESD-related failures
  • Improved signal integrity in high-speed data transmission
  • Reduced downtime and repair costs associated with ESD damage
  • Simplified board layout due to the small package size
  • Compliance with industry-standard ESD protection requirements

Additional Details:

The ESD112B102ELE6327XTMA1 provides robust protection against ESD strikes, ensuring the longevity and proper functioning of the electronic devices it protects. Its low capacitance is crucial for preserving signal quality in high-speed data lines. The bidirectional protection capability means it can protect against both positive and negative ESD events. The device is commonly used in smartphones, tablets, laptops, and other portable electronic devices where ESD protection is essential.

The TVS diode is designed to quickly clamp the voltage during an ESD event, diverting the excess energy away from the protected circuit. This prevents damage to sensitive components and ensures the continued operation of the device. Its small size and ease of integration make it a popular choice for designers seeking reliable ESD protection without sacrificing board space.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2292 $50.4240
535+ $0.1881 $100.6335
825+ $0.1822 $150.3150
1,135+ $0.1763 $200.1005
1,470+ $0.1705 $250.6350
1,965+ $0.1528 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,100 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess