EN
  • EN
  • DE

ESD18VU1B-02LS

Part No ESD18VU1B-02LS
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSLP-2-1
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 730811-ESD18VU1B-02LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD18VU1B-02LS CAD Model

Description

The ESD18VU1B-02LS is a bidirectional Electrostatic Discharge (ESD) protection diode manufactured by Infineon Technologies. This device is designed to protect sensitive electronic components from damage caused by ESD events, ensuring the reliability and longevity of electronic systems.

Applications:

  • Mobile Phones: Used to protect I/O ports, such as USB and antenna interfaces, from ESD strikes.
  • Tablets: Protects sensitive circuitry from ESD damage during handling and use.
  • Laptops: Safeguards data ports and other external connections from ESD.
  • Wearable Devices: Protects electronic components in smartwatches, fitness trackers, and other wearable devices.
  • Automotive Electronics: Used in automotive systems to protect sensitive electronic control units (ECUs) from ESD.

Features:

  • Bidirectional ESD Protection: Provides protection against both positive and negative ESD strikes.
  • Low Clamping Voltage: Minimizes the voltage that sensitive components are exposed to during an ESD event.
  • Low Capacitance: Reduces signal degradation in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Enhanced Reliability: Protects sensitive components from ESD damage, increasing the reliability of electronic systems.
  • Improved Performance: Low capacitance minimizes signal degradation, maintaining signal integrity.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Cost-Effective Protection: Provides a cost-effective solution for ESD protection.
  • Environmental Compliance: Meets RoHS requirements for environmental responsibility.

Additional Details:

The ESD18VU1B-02LS features a low clamping voltage to ensure that sensitive components are not exposed to damaging voltages during an ESD event. It has a very low capacitance, which is critical for protecting high-speed data lines without compromising signal integrity. The device is designed to meet or exceed industry-standard ESD protection requirements, such as IEC 61000-4-2. Its small package size and robust design make it suitable for a wide range of applications where ESD protection is essential.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7923 $59.4225
180+ $0.6503 $117.0540
275+ $0.6306 $173.4150
380+ $0.6098 $231.7240
495+ $0.5891 $291.6045
660+ $0.5290 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess