EN
  • EN
  • DE

EVALAUDIOMA12070PTOBO1

Part No EVALAUDIOMA12070PTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Audio Amplifiers
Description 2 CH 80W/CH MERUS CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Infineon Technologies
Series MERUS™
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Voltage - Supply 4V ~ 26V
Board Type Fully Populated
Utilized IC / Part MA12070P
Supplied Contents Board(s)
Base Product Number EVALAUDIOMA12070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names EVAL_AUDIO_MA12070PTOBO1-ND,EVAL_AUDIO_MA12070PTOBO1,SP002836132
Standard Package 1
Win Source Part Number 989183-EVALAUDIOMA12070PTOBO1
Ultra Librarian 3D Model Ultra Librarian EVALAUDIOMA12070PTOBO1 CAD Model

Description

The Infineon Technologies EVALAUDIOMA12070PTOBO1 is an evaluation board for the MERUS™ Class D audio amplifier.

  • Manufacturer: Infineon Technologies
  • Output Type: 2-Channel (Stereo)
  • IC/Part Utilized: MA12070P
  • Voltage Supply Range: 4V to 26V
  • Category: Development Boards, Kits, Programmers
  • REACH Status: Unaffected
  • Packaging: Bulk

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess