EN
  • EN
  • DE

FF225R12MS4

Part No FF225R12MS4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description EconoDUAL3 module with fast IGBT2 for high switching frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1174039-FF225R12MS4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF225R12MS4 CAD Model

Description

The FF225R12MS4 is an IGBT module manufactured by Infineon Technologies, designed for various power electronics applications requiring efficient and reliable switching. It's a part of their EconoPACK™ 4 family, known for its compact design and robust performance.

Applications:

  • Servo Drives: Used in servo motor control for precise positioning and speed control in industrial automation.
  • Welding Inverters: Enables efficient and controlled power delivery in welding equipment.
  • UPS (Uninterruptible Power Supplies): Provides reliable power backup in case of power outages.
  • Power Factor Correction (PFC): Improves the power factor of electronic devices and systems.
  • General Purpose Inverters: Applicable in a wide range of inverter designs for motor control and power conversion.

Features:

  • 1200V Blocking Voltage: Designed to withstand a maximum blocking voltage of 1200 volts.
  • 225A Current Rating: Capable of handling a continuous collector current of 225 amps.
  • Low VCE(sat): Low collector-emitter saturation voltage for reduced conduction losses and improved efficiency.
  • Fast Switching: Optimized for fast switching speeds, reducing switching losses and enabling higher frequency operation.
  • Integrated Freewheeling Diode: Includes a fast and efficient freewheeling diode for improved performance and protection.
  • EconoPACK™ 4 Package: Compact and robust package for easy mounting and reliable operation.
  • Thermistor: Integrated NTC thermistor for temperature monitoring.

Benefits:

  • High Efficiency: Low losses contribute to high overall system efficiency.
  • Compact Design: The EconoPACK™ 4 package allows for space-saving designs.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Simplified Design: Integrated features simplify the design process.
  • Thermal Monitoring: Integrated thermistor allows for easy temperature monitoring and protection.

Additional Details:

The FF225R12MS4 IGBT module requires proper heatsinking to dissipate heat effectively. The gate drive voltage and other operating conditions should adhere to the specifications provided in the official Infineon datasheet. Detailed thermal characteristics, electrical parameters, and application notes are available in the datasheet.

You May Also Be Interested in

Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess