EN
  • EN
  • DE
  • IT

FM0-64L-S6E1C3

Part No FM0-64L-S6E1C3
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description S6E1C3 EVAL BRD / S6E1C3 FM0+ ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series FM0+
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Utilized IC / Part S6E1C3
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number FM0-64
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1348376-FM0-64L-S6E1C3
Ultra Librarian 3D Model Ultra Librarian FM0-64L-S6E1C3 CAD Model

Description

The Infineon Technologies 1348376-FM0-64L-S6E1C3 is a 32-bit ARM Cortex-M0+ microcontroller evaluation board.

  • Manufacturer: Infineon Technologies
  • Core Processor: ARM Cortex-M0+
  • Series: FM0+
  • Mounting Type: Bulk
  • Standard Package: 1
  • Package Contains: Board, Cable(s)
  • Board Type: Evaluation Platform
  • IC / Part: S6E1C3
  • ECCN: 3A991A2
  • REACH Status: Unaffected
  • HTSUS: 8473.30.1180
  • Base Product Number: FM0-64

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $68.4538
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G491RE EVAL BRD
Lowest to $32.8579
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to $70.0898
Microchip Technology
PIC32MX470 CURIOSITY EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess