EN
  • EN
  • DE

HYS64T32000HU-2.5-B

Part No HYS64T32000HU-2.5-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-800 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950402-HYS64T32000HU-2.5-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T32000HU-2.5-B CAD Model

Description

The HYS64T32000HU-2.5-B is a 256MB DDR PC-2100U 266MHz CL2.5 Unbuffered DIMM memory module manufactured by Infineon Technologies (later Qimonda). It is designed for older desktop computers requiring a memory upgrade.

Applications

  • Older Desktop Computers
  • Legacy Systems
  • Industrial PCs
  • Embedded Systems

Features

  • 256MB Capacity
  • DDR Technology
  • PC-2100U Specification
  • Operating Frequency of 266MHz
  • CL2.5 Latency
  • 184-Pin DIMM Form Factor
  • Unbuffered Design
  • Non-ECC

Benefits

  • Improved System Performance
  • Enhanced Multitasking Capabilities for Older Systems
  • Faster Application Loading Times
  • Extended Lifespan of Legacy Hardware
  • Easy to Install

Technical Specifications

The HYS64T32000HU-2.5-B is a DDR-266 (PC-2100) Unbuffered DIMM. It operates at a voltage of 2.5V. The module utilizes a 184-pin DIMM form factor, which makes it compatible with older motherboards that support DDR memory. The CAS latency is CL2.5. The unbuffered design provides a direct connection from the memory controller to the memory chips. The absence of ECC (Error Correcting Code) makes it suitable for general-purpose desktop use and basic computing tasks. This memory module is specifically aimed at users looking to revitalize older systems or replace faulty memory modules in legacy hardware. It helps to extend the usable lifespan of aging equipment by improving memory capacity and overall system responsiveness.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess