EN
  • EN
  • DE

HYS72V32300GU-7.5-D

Part No HYS72V32300GU-7.5-D
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952219-HYS72V32300GU-7.5-D
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72V32300GU-7.5-D CAD Model

Description

The HYS72V32300GU-7.5-D is a 256MB Synchronous DRAM (SDRAM) module manufactured by Infineon Technologies. This module is designed to provide robust and reliable memory performance for various computing applications, including desktop PCs, workstations, and industrial systems. It offers a balance of capacity and speed to enhance overall system performance.

Applications:

  • Desktop Computers: Used as the main system memory for general computing tasks.
  • Workstations: Providing memory for demanding applications such as CAD, graphic design, and video editing.
  • Industrial Systems: Supporting real-time data processing and control applications in industrial environments.
  • Networking Equipment: Used in routers, switches, and other network devices to manage data flow.

Features:

  • Capacity: 256MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 32Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Unbuffered: Direct data transfer to the memory controller.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of the system by providing fast access to data.
  • Enhanced Multitasking Capabilities: Allows the system to handle multiple applications and processes simultaneously without performance degradation.
  • Reliable Operation: Provides stable and consistent performance under various operating conditions.
  • Easy Integration: Designed for easy installation and compatibility with a wide range of systems that support SDRAM DIMM modules.
  • Increased Productivity: Speeds up data loading and processing, improving overall user productivity.

Additional Details:

The Infineon HYS72V32300GU-7.5-D SDRAM module is built to industry standards to ensure compatibility and reliability. Its 133MHz speed and 3.3V operation make it a suitable choice for systems requiring a balance of performance and power efficiency. The unbuffered design minimizes latency, contributing to faster data access times. This memory module supports standard SDRAM features, including auto-refresh and power-saving modes, to maintain data integrity and reduce energy consumption. It offers a reliable and effective solution for enhancing the memory capacity and performance of compatible systems. The '7.5' typically refers to the access time in nanoseconds, and 'D' indicates the revision or specific characteristics of the module.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess