EN
  • EN
  • DE

ICE1CS02

Part No ICE1CS02
Manufacturer Infineon Technologies
Description Combi PFC/ PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183087-ICE1CS02
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICE1CS02 CAD Model

Description

The ICE1CS02 is an integrated circuit (IC) manufactured by Infineon Technologies. It is a quasi-resonant flyback controller designed for switched-mode power supply (SMPS) applications. These controllers are used to efficiently convert AC or DC voltage to another DC voltage, making them essential components in power adapters, chargers, and various electronic devices.

Applications

  • AC-DC Power Adapters: Used in adapters for laptops, smartphones, and other portable devices.
  • Battery Chargers: Employed in battery chargers for various electronic devices.
  • Auxiliary Power Supplies: Providing power for standby circuits in consumer electronics.
  • Industrial Power Supplies: Used in power supplies for industrial equipment and automation systems.

Features

  • Quasi-Resonant Operation: Improves efficiency and reduces electromagnetic interference (EMI).
  • Flyback Topology: A common and versatile topology for isolated power supplies.
  • Integrated Startup Cell: Simplifies the startup process and reduces external component count.
  • Burst Mode Operation: Enables very low standby power consumption.
  • Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Soft-Start Function: Reduces stress on components during startup.

Benefits

  • High Efficiency: Quasi-resonant operation minimizes switching losses and improves efficiency.
  • Low EMI: Reduces electromagnetic interference, simplifying compliance with regulatory standards.
  • Compact Design: Integrated features minimize external component count, reducing the size of the power supply.
  • Robust Protection: Comprehensive protection features enhance the reliability and safety of the power supply.
  • Low Standby Power: Burst mode operation minimizes power consumption when the device is in standby mode.

Additional Details

The ICE1CS02 typically operates over a wide input voltage range. Its performance characteristics, such as switching frequency, output voltage regulation, and protection thresholds, are detailed in the manufacturer's datasheet. External components, such as transformers, capacitors, and resistors, are required to complete the power supply circuit. Proper heatsinking may be necessary depending on the power level and operating conditions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess