EN
  • EN
  • DE

ICE2PCS04

Part No ICE2PCS04
Manufacturer Infineon Technologies
Description Standalone PFC Controller in CCM with Input Brown-Out Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183105-ICE2PCS04
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE2PCS04 CAD Model

Description

The ICE2PCS04 is a quasi-resonant (QR) CoolSET™ power IC from Infineon Technologies. It is designed for offline switched-mode power supplies (SMPS) and integrates a PWM controller and a CoolMOS™ MOSFET in a single package. This highly integrated solution offers excellent efficiency, low standby power consumption, and comprehensive protection features, making it suitable for a wide range of applications.

Applications

  • AC-DC Adapters
  • Chargers for Mobile Devices
  • Standby Power Supplies
  • Auxiliary Power Supplies
  • Consumer Electronics Power Supplies

Features

  • Quasi-Resonant (QR) Operation
  • Integrated CoolMOS™ MOSFET
  • Active Burst Mode for Low Standby Power
  • Comprehensive Protection Features (Over-Voltage, Over-Current, Over-Temperature)
  • Frequency Jittering for Improved EMI Performance

Benefits

  • High Efficiency Across a Wide Load Range
  • Reduced Standby Power Consumption
  • Simplified Design and Reduced Component Count
  • Enhanced System Reliability with Integrated Protection
  • Improved Electromagnetic Compatibility (EMC)

Technical Specifications

The ICE2PCS04 typically operates with a wide input voltage range (e.g., 85-265 VAC). It features active burst mode operation to achieve very low standby power consumption, typically less than 100mW. The integrated CoolMOS™ MOSFET ensures high efficiency and low switching losses. The device incorporates comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP), safeguarding the power supply from potential damage. Frequency jittering helps to reduce EMI emissions, simplifying compliance with regulatory requirements. Check the specific datasheet for detailed electrical characteristics and application guidelines.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1562 $57.8100
125+ $0.9483 $118.5375
190+ $0.9194 $174.6860
260+ $0.8894 $231.2440
340+ $0.8593 $292.1620
450+ $0.7704 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess