EN
  • EN
  • DE

ICE3B0365J

Part No ICE3B0365J
Manufacturer Infineon Technologies
Description Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/Depletion CoolMOS™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183131-ICE3B0365J
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE3B0365J CAD Model

Description

The ICE3B0365J is an Off-Line quasi-resonant CoolSET™-III power IC manufactured by Infineon Technologies. It is specifically designed for off-line power supply applications operating in quasi-resonant mode, achieving high efficiency and low electromagnetic interference (EMI). This integrated circuit incorporates a PWM controller and a MOSFET, offering a compact and cost-effective solution.

Applications:

  • Auxiliary Power Supplies: Utilized in appliances and industrial equipment to provide standby power.
  • Adapter Applications: Found in AC/DC adapters for laptops, smartphones, and other consumer electronics.
  • Set-Top Boxes: Powering set-top boxes and media players with efficient and reliable performance.
  • TV Power Supplies: Employed in television power supplies for energy-efficient operation.
  • Industrial Power Supplies: Provides an efficient and reliable power solution for industrial computing and control systems.

Features:

  • Quasi-Resonant Operation: Operates in quasi-resonant mode to minimize switching losses and improve efficiency.
  • Integrated MOSFET: Incorporates a high-voltage MOSFET for efficient power switching.
  • Active Burst Mode: Enters active burst mode during light load conditions to reduce standby power consumption.
  • Frequency Jittering: Implements frequency jittering to reduce EMI and improve system reliability.
  • Cycle-by-Cycle Peak Current Limitation: Provides cycle-by-cycle current limiting for enhanced protection.
  • Overload Protection: Protects the power supply from overload conditions.
  • Short Circuit Protection: Safeguards the power supply from short circuit conditions.
  • Overvoltage Protection: Protects the load from overvoltage spikes.
  • Brown-Out Protection: Protects against low input voltage conditions.

Benefits:

  • High Efficiency: Quasi-resonant operation and integrated MOSFET contribute to high efficiency and low power consumption.
  • Reduced EMI: Frequency jittering minimizes EMI, simplifying compliance with regulatory standards.
  • Comprehensive Protection: Integrated protection features safeguard the power supply and the load from various fault conditions.
  • Low Standby Power Consumption: Active burst mode minimizes standby power consumption, meeting stringent energy efficiency requirements.
  • Simplified Design: Highly integrated design reduces the number of external components, simplifying power supply design and reducing costs.

Technical Specifications:

Input Voltage: Universal AC Input (85V - 265V)

Output Power: Up to 25W (application dependent)

Operating Frequency: Quasi-Resonant

Integrated MOSFET: Yes

Protection Features: OCP, OVP, SCP, Brown-Out

Package: DIP-8

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,418 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess