EN
  • EN
  • DE

ICE3BR0665JF

Part No ICE3BR0665JF
Manufacturer Infineon Technologies
Description Off-Line SMPS Current Mode Controller with integrated 650V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183143-ICE3BR0665JF
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICE3BR0665JF CAD Model

Description

The ICE3BR0665JF is a CoolSET™-F3R series quasi-resonant flyback controller from Infineon Technologies. This integrated circuit is designed for off-line power supply applications, offering high efficiency and a reduced number of external components. It combines a PWM controller and a MOSFET in a single package, simplifying the design process and reducing the overall system cost.

Applications

  • Adapter and charger applications
  • Auxiliary power supplies for white goods and industrial drives
  • Standby power supplies for TVs, monitors, and PCs
  • General purpose switched-mode power supplies (SMPS)

Features

  • Quasi-Resonant Operation: Enables high efficiency and low EMI.
  • Integrated 650V CoolMOS™: Reduces component count and simplifies design.
  • Active Burst Mode: For ultra-low standby power consumption.
  • Built-in Soft-Start: Reduces stress on components during start-up.
  • Frequency Jittering: Improves EMI performance.
  • Protection Features: Includes over-temperature protection, over-load protection, over-voltage protection, and short-circuit protection.
  • Auto Restart Mode: For overload and overtemperature protection.

Benefits

  • High Efficiency: The quasi-resonant operation and integrated CoolMOS™ contribute to high efficiency, reducing energy consumption and heat dissipation.
  • Reduced Component Count: The integrated MOSFET and various protection features minimize the need for external components, simplifying the design and reducing the overall system cost.
  • Improved EMI Performance: Frequency jittering and quasi-resonant operation help to reduce EMI, making it easier to meet regulatory requirements.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the power supply in the event of faults.
  • Low Standby Power Consumption: Active Burst Mode significantly reduces standby power consumption, meeting stringent energy efficiency standards.

Additional Details

The ICE3BR0665JF operates over a wide input voltage range and is available in a DIP-7 package. It is designed to meet international safety standards and energy efficiency requirements. The device incorporates several protection features to ensure reliable operation, including over-temperature protection, over-load protection, over-voltage protection, and short-circuit protection. The quasi-resonant operation minimizes switching losses and reduces EMI, while the integrated CoolMOS™ simplifies the design and reduces the overall system cost. This controller is optimized for applications requiring high efficiency, low standby power consumption, and robust protection features.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8159 $59.1339
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess