EN
  • EN
  • DE

ICE3BR2280JZ

Part No ICE3BR2280JZ
Manufacturer Infineon Technologies
Description Off-Line SMPS Current Mode Controller with integrated 800V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183147-ICE3BR2280JZ
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE3BR2280JZ CAD Model

Description

The ICE3BR2280JZ is an offline quasi-resonant flyback converter manufactured by Infineon Technologies. It's designed for use in switched-mode power supplies (SMPS) with a focus on high efficiency and low electromagnetic interference (EMI). The quasi-resonant operation minimizes switching losses, and the integrated CoolSET technology simplifies design and reduces component count. Target applications include consumer electronics, auxiliary power supplies, and adapters.

Applications

  • Consumer electronics power supplies
  • Auxiliary power supplies
  • AC-DC adapters
  • Set-top boxes
  • DVD players

Features

  • Quasi-Resonant operation for high efficiency and low EMI
  • Integrated CoolSET technology for simplified design
  • Active Burst Mode for low standby power consumption
  • Built-in soft-start
  • Frequency jitter for improved EMI performance
  • Comprehensive protection features: Overvoltage Protection (OVP), Overload Protection (OLP), Short-Circuit Protection (SCP), and Overtemperature Protection (OTP)

Benefits

  • High efficiency reduces energy consumption
  • Low EMI reduces noise and improves system performance
  • Simplified design reduces component count and cost
  • Low standby power consumption meets stringent energy efficiency standards
  • Comprehensive protection features enhance system reliability

Additional Details

The ICE3BR2280JZ integrates a PWM controller and a MOSFET in a single package. The quasi-resonant operation minimizes switching losses and reduces EMI. The Active Burst Mode allows for very low standby power consumption. This IC includes a range of protection features to ensure robust and reliable operation. Designers should consult the Infineon Technologies datasheet for detailed specifications, application notes, and design guidelines. Considerations include thermal management, selecting appropriate external components, and optimizing the control loop for stable operation.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1192 $50.8608
58+ $1.7389 $100.8562
90+ $1.6845 $151.6050
123+ $1.6302 $200.5146
159+ $1.5758 $250.5522
213+ $1.4128 $300.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess