The IDH04G65C5 is a 650V CoolSiC™ Schottky diode from Infineon Technologies. This diode utilizes silicon carbide (SiC) technology to provide superior switching performance and efficiency compared to traditional silicon diodes. It is specifically designed for applications requiring high efficiency and fast switching speeds.
Applications
- Power factor correction (PFC) circuits
- Solar inverters
- Uninterruptible power supplies (UPS)
- Electric vehicle (EV) charging stations
- Industrial power supplies
Features
- 650V blocking voltage: Provides a high safety margin for demanding applications.
- 4A continuous forward current: Suitable for moderate power applications.
- CoolSiC™ Schottky diode technology: Offers superior switching performance and reduced switching losses compared to silicon diodes.
- Zero reverse recovery charge: Eliminates reverse recovery losses and improves efficiency.
- Temperature-independent switching behavior: Ensures consistent performance across a wide operating temperature range.
- High surge current capability: Provides robustness against transient events.
Benefits
- High efficiency: The zero reverse recovery charge and low forward voltage drop contribute to higher overall system efficiency.
- Reduced switching losses: The SiC technology minimizes switching losses, allowing for higher switching frequencies.
- Improved thermal performance: Lower losses result in reduced heat generation, simplifying thermal management requirements.
- Increased power density: The diode's small size and efficient operation allow for increased power density in power electronic designs.
- Enhanced reliability: The SiC technology provides robust performance and long-term reliability.
Additional Details
The IDH04G65C5 features a forward voltage drop (VF) of typically 1.3V at 4A. Its surge current capability is typically 36A. The device is typically packaged in a thinpak DPAK. The operating temperature range is from -55°C to 175°C. The SiC Schottky diode offers a significant advantage over traditional silicon diodes in terms of switching speed and efficiency. It's the ideal choice for high-frequency power electronics applications.
This SiC Schottky diode is a key component in modern power electronic systems, enabling higher efficiency, smaller size, and improved reliability.