EN
  • EN
  • DE

IDP18E120

Part No IDP18E120
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description Fast Switching EmCon Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183870-IDP18E120
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDP18E120 CAD Model

Description

The IDP18E120 is a silicon carbide (SiC) Schottky diode from Infineon Technologies. It is designed to provide superior performance in applications requiring high efficiency and reliability. As a single diode, it is ideal for use in power factor correction (PFC) circuits, motor drives, and solar inverters.

Applications:

  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Motor Drives
  • Switched-Mode Power Supplies (SMPS)

Features:

  • Silicon Carbide (SiC) Schottky Diode
  • 1200 V Reverse Voltage
  • 18 A Continuous Forward Current
  • Low Forward Voltage Drop (Vf)
  • No Reverse Recovery Charge (Qrr)
  • Temperature Independent Switching Behavior
  • High Surge Current Capability

Benefits:

  • High Efficiency: The SiC technology enables lower switching losses, resulting in higher overall system efficiency.
  • Reduced Heat Dissipation: Lower forward voltage drop and no reverse recovery charge minimize heat generation, simplifying thermal management.
  • Improved Reliability: The robust design and SiC material provide excellent reliability and long operational life.
  • Faster Switching Speeds: The absence of reverse recovery charge allows for faster switching frequencies, improving system performance.
  • Simplified Design: The temperature-independent switching behavior simplifies the design and optimization process.

Technical Specifications:

The IDP18E120 features a reverse voltage of 1200V and a continuous forward current of 18A. Its low forward voltage drop minimizes conduction losses. The device's surge current capability ensures robustness against transient events. The operating junction temperature ranges from -55°C to +175°C.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3419 $51.5218
53+ $1.9216 $101.8448
81+ $1.8615 $150.7815
112+ $1.8015 $201.7680
144+ $1.7414 $250.7616
193+ $1.5613 $301.3309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess