EN
  • EN
  • DE

IDW20G65C5

Part No IDW20G65C5
Manufacturer Infineon Technologies
Description 650V SiC thinQ!™ Generation 5 diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185226-IDW20G65C5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDW20G65C5 CAD Model

Description

The IDW20G65C5 is a 650V CoolSiC™ Schottky diode from Infineon Technologies, designed for applications requiring high efficiency and reliability. This diode leverages silicon carbide (SiC) technology to offer superior switching performance and reduced losses compared to traditional silicon diodes. It's an excellent choice for power factor correction (PFC) circuits, motor drives, and other power conversion systems.

Applications:

  • Power Factor Correction (PFC): Improving the power factor in power supplies and electronic devices.
  • Motor Drives: Enhancing the efficiency and performance of motor control systems.
  • Solar Inverters: Increasing the efficiency of solar power conversion.
  • Uninterruptible Power Supplies (UPS): Providing reliable backup power with minimal losses.
  • Welding Equipment: Improving the efficiency and reliability of welding machines.
  • Chargers: For electric vehicles and industrial equipment, offering fast and efficient charging.

Features:

  • 650V Blocking Voltage: Suitable for high-voltage applications.
  • CoolSiC™ Technology: Offers superior switching performance and reduced losses.
  • Low Forward Voltage Drop (Vf): Minimizes conduction losses.
  • Zero Reverse Recovery Charge (Qrr): Eliminates switching losses associated with reverse recovery.
  • Temperature-Independent Switching Behavior: Ensures stable performance across a wide temperature range.
  • High Surge Current Capability: Provides robustness against transient events.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced Switching Losses: Enables higher switching frequencies and smaller component sizes.
  • Improved Thermal Performance: Simplifies thermal management and reduces cooling requirements.
  • Increased System Reliability: Robust design and SiC technology enhance the overall system reliability.
  • Faster Switching Speeds: Allows for more efficient and compact power conversion designs.

Additional Details:

The IDW20G65C5 is typically available in a discrete package such as a TO-247. The low forward voltage drop and zero reverse recovery charge contribute significantly to its high efficiency. The use of SiC material provides excellent thermal conductivity, allowing for effective heat dissipation. This diode is particularly well-suited for applications where high efficiency, fast switching speeds, and robust performance are critical. It is designed to operate at junction temperatures up to 175°C, ensuring reliable operation in demanding environments. The 20A current rating is suitable for a variety of medium-power applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7679 $52.6074
14+ $7.1942 $100.7188
22+ $6.9694 $153.3268
30+ $6.7445 $202.3350
39+ $6.5197 $254.2683
52+ $5.8453 $303.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess