EN
  • EN
  • DE

IGB30N60T

Part No IGB30N60T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGB30N60 - DISCRETE IGBT WITHOUT  /  IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Series *
Package Bulk
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-IGB30N60T,INFINFIGB30N60T
Standard Package 1
Win Source Part Number 1143936-IGB30N60T
Ultra Librarian 3D Model Ultra Librarian IGB30N60T CAD Model

Description

The IGB30N60T is an Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for high-speed switching applications. This IGBT combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state conduction losses. It's suitable for applications requiring efficient power switching at higher frequencies and capable of handling moderate power levels.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding Inverters
  • Induction Heating
  • Power Factor Correction (PFC) circuits
  • Motor Drives

Features:

  • Fast switching speed
  • Low VCE(on) for reduced conduction losses
  • Optimized for high-frequency operation
  • Short-circuit rugged
  • Gate drive compatible with standard MOSFET drivers

Benefits:

  • Improved efficiency in power conversion systems due to reduced switching and conduction losses.
  • Higher operating frequencies allow for smaller and lighter designs.
  • Enhanced reliability with short-circuit protection.
  • Simplified gate drive requirements reduce system complexity and cost.
  • Increased power density in application designs.

Additional Details:

The IGB30N60T typically features a collector-emitter voltage (VCE) rating of 600V and a collector current (IC) rating of 30A. The device's fast switching characteristics are achieved through optimized internal construction and doping profiles. The package is usually a standard TO-220 or similar, facilitating easy mounting and thermal management. The gate threshold voltage is designed to be compatible with commonly used MOSFET gate drive voltages. It is crucial to refer to the manufacturer's datasheet for precise electrical characteristics, thermal performance, and application guidelines. The device is designed to be RoHS compliant, meeting environmental standards for hazardous substance reduction.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,575 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess