EN
  • EN
  • DE
  • IT

IGP03N120H2

Part No IGP03N120H2
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT, 9.6A, 1200V, N-CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 9.6 A
Current - Collector Pulsed (Icm) 9.9 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 3A
Power - Max 62.5 W
Switching Energy 290µJ
Input Type Standard
Gate Charge 22 nC
Td (on/off) @ 25°C 9.2ns/281ns
Test Condition 800V, 3A, 82Ohm, 15V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package PG-TO220-3-1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 602579-IGP03N120H2
Ultra Librarian 3D Model Ultra Librarian IGP03N120H2 CAD Model

Description

The IGP03N120H2 is a single IGBT (Insulated Gate Bipolar Transistor) designed for use in various electronic applications.

  • Maximum Power Rating: 62.5W
  • Voltage Breakdown: 1200V
  • Maximum Collector Current: 9.6A
  • Pulsed Current Rating: 9.9A
  • Vce(on) @ 15V and 3A: 2.8V
  • Switching Energy: 290µJ
  • Mounting: Through-hole
  • Package: TO-220-3
  • Operating Temperature Range: -40°C to 150°C
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Infineon Technologies
IGP20N60 - DISCRETE IGBT WITHOUT
Lowest to $1.3431
Infineon Technologies
IGBT
Lowest to $1.5954
IXYS
IGBT 600V 40A 150W TO220
Need more? Email Us
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Lowest to $2.9508
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $2.6778
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.6760 $70.0560
14+ $9.5804 $134.1256
21+ $9.2816 $194.9136
29+ $8.9815 $260.4635
38+ $8.6827 $329.9426
50+ $7.7849 $389.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess