EN
  • EN
  • DE

IHW30N100TFKSA1

Part No IHW30N100TFKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1000V 60A 412W TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 1000V
Maximum Current Collector 60A
Pulsed Collector Current 90A
Collector-emitter saturation voltage(Max) 1.7V @ 15V, 30A
Maximum Power Dissipation 412W
Total Switching Energy(Ets) 1.6mJ (off)
Input Type Standard
Gate Charge 217nC
Turn-on and Turn-off delay time 35ns/546ns
Testing Conditions 600V, 30A, 15 Ohm, 15V
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Win Source Part Number 1045253-IHW30N100TFKSA1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 240
Ultra Librarian 3D Model Ultra Librarian IHW30N100TFKSA1 CAD Model

Description

The IHW30N100TFKSA1 is an obsolete (EOL) trench field stop IGBT from Infineon Technologies.

  • Packaging: Tube/Rail
  • Mounting: Through Hole
  • Categories: Discrete Semiconductor Products
  • ECCN: EAR99
  • Gate Charge: 217nC
  • Collector-Emitter Saturation Voltage(Max): 1.7V @ 15V, 30A
  • Maximum Current Collector: 60A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
  • Maximum Power Dissipation: 412W
  • Pulsed Collector Current: 90A
  • Total Switching Energy(Ets): 1.6mJ (off)
  • Turn-On and Turn-Off Delay Time: 35ns/546ns
  • Testing Conditions: 600V, 30A, 15 Ohm, 15V
  • Temperature Range - Operating: -40°C to 175°C (TJ)
  • Halogen-Free: Compliant
  • Popularity: Medium
  • Quantity per Package: 240

You May Also Be Interested in

IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess