EN
  • EN
  • DE

IKA06N60T

Part No IKA06N60T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1185347-IKA06N60T
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IKA06N60T CAD Model

Description

The IKA06N60T is a discrete Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for general-purpose switching applications. This 600V, 6A IGBT offers a good balance between conduction and switching losses, making it suitable for various power electronics applications. It is commonly used in applications requiring a cost-effective and reliable switching solution. The IGBT is designed for ease of use and robust performance.

Applications

  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Power Supplies: Switching element in various power supply designs.
  • Motor Control: Drives small motors in appliances and industrial equipment.
  • General Purpose Inverters: Used in low-power inverter applications.
  • Uninterruptible Power Supplies (UPS): Switching in low-power UPS systems.

Features

  • 600V Blocking Voltage: Provides a high voltage margin for reliable operation.
  • 6A Rated Current: Delivers sufficient current for many low-power applications.
  • NPT Technology: Offers a good trade-off between conduction and switching losses.
  • Positive Temperature Coefficient of VCE(sat): Simplifies paralleling of multiple IGBTs.
  • Fast Switching: Enables higher operating frequencies.
  • Easy to use: Straightforward gate drive requirements.

Benefits

  • Cost-Effective: Provides a cost-efficient switching solution.
  • Reliable Operation: Robust design ensures stable performance.
  • Simplified Design: Easy gate drive requirements simplify circuit design.
  • Wide Application Range: Suitable for a variety of power electronics applications.
  • Good Performance: Offers a balance between conduction and switching losses.

Additional Details

The IKA06N60T offers a collector-emitter saturation voltage (VCE(sat)) that balances conduction losses with switching speed. The positive temperature coefficient of VCE(sat) allows for paralleling multiple IGBTs if higher current capabilities are needed. This IGBT is typically used in applications where cost and reliability are key considerations. The device is designed to operate under a wide range of conditions. Applications include lighting ballasts, power supplies, and motor control circuits. The IKA06N60T is available in a standard TO-220 package for easy mounting and thermal management. The device provides a robust and reliable solution for a wide range of switching applications, making it a popular choice in cost-sensitive designs. Its fast switching capabilities also contribute to better efficiency compared to slower switching devices.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6915 $50.7450
75+ $1.3879 $104.0925
115+ $1.3445 $154.6175
155+ $1.3011 $201.6705
200+ $1.2578 $251.5600
270+ $1.1277 $304.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess