EN
  • EN
  • DE
  • IT

IKCM15L60GA

Part No IKCM15L60GA
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Control Integrated POwer System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825747-IKCM15L60GA
Ultra Librarian 3D Model Ultra Librarian IKCM15L60GA CAD Model

Description

The IKCM15L60GA is an Intelligent Power Module (IPM) from Infineon Technologies. This module integrates multiple components including IGBTs and driver circuitry, providing a compact and efficient solution for controlling motors and other power applications. It is part of the CIPOS™ Mini series.

Applications:

  • Refrigerators
  • Washing machines
  • Air conditioners
  • Low-power motor drives
  • Fan motors

Features:

  • 600 V blocking voltage
  • 15 A rated current
  • Integrated gate drivers
  • Bootstrap diodes for high-side gate drive
  • Overcurrent protection
  • Short-circuit protection
  • Under-voltage lockout (UVLO)
  • Temperature monitoring
  • DBC substrate for improved thermal performance

Benefits:

  • Simplified system design
  • Reduced board space
  • Increased reliability due to integrated protection features
  • Improved energy efficiency
  • Lower system cost
  • Faster time-to-market

Additional Details:

The IKCM15L60GA is designed to simplify the design of motor drives and other power electronics systems. The integration of the IGBTs, gate drivers, and protection circuitry reduces the number of external components required, saving board space and reducing system cost. The IPM includes overcurrent and short-circuit protection to prevent damage to the module in the event of a fault. The under-voltage lockout feature ensures that the IGBTs are not driven when the supply voltage is too low. The DBC substrate provides excellent thermal performance, allowing the module to handle significant power levels. The integrated bootstrap diodes simplify the design of the high-side gate drive circuitry. Detailed specifications including electrical characteristics, thermal performance, and switching parameters are available in the manufacturer's datasheet.

You May Also Be Interested in

Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
Infineon Technologies
IC MOD PWR HY 600V 20A 29PWRSSIP
Lowest to $118.2720
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
STMicroelectronics
SLLIMM 2ND SERIES IPM, 3-PHASE I
Lowest to $14.2266
ON Semiconductor
3 PHASE INVERTER IPM
Lowest to $39.1412
STMicroelectronics
DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-DIP Module
Need more? Email Us
Powerex Inc.
MOD IPM 600V 20A SUPRMINIDIP / Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $93.6120
ON Semiconductor
MOD IPM 3-PH INVERTER 29DIP / Power Driver Module IGBT 3 Phase 650 V 20 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $21.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6763 $62.7052
8+ $12.8626 $102.9008
13+ $12.4607 $161.9891
17+ $12.0587 $204.9979
22+ $11.6567 $256.4474
29+ $10.4509 $303.0761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess