EN
  • EN
  • DE
  • IT

IKW20N60T

Part No IKW20N60T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 40A 166W TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2.05V @ 15V, 20A
Maximum Power Dissipation 166W
Total Switching Energy(Ets) 770μJ
Input Type Standard
Gate Charge 120nC
Turn-on and Turn-off delay time 18ns/199ns
Testing Conditions 400V, 20A, 12 Ohm, 15V
Reverse Recovery Time (trr) 41ns
Mounting Through Hole
Case / Package PG-TO247-3
Win Source Part Number 089618-IKW20N60T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IKW20N60T CAD Model

Description

The Infineon Technologies 089618-IKW20N60T is a Trench Field Stop IGBT that comes in PG-TO247-3 package.

  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current: 40A
  • Total Switching Energy: 770μJ
  • Reverse Recovery Time: 41ns
  • Turn-On and Turn-Off Delay Time: 18ns/199ns
  • Collector-Emitter Saturation Voltage: 2.05V @ 15V, 20A
  • Gate Charge: 120nC
  • Category: Discrete Semiconductor Products
  • Popularity: High

You May Also Be Interested in

Infineon Technologies
IGBT 1200V 15A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 47A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 11A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $41.1893
IXYS
IGBT 1200V 104A ISOPLUS247
Need more? Email Us
ON Semiconductor
IGBT TRENCH FS 1200V 80A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 74A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 1200V 30A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0930 $54.6500
100+ $1.0238 $102.3800
155+ $0.9892 $153.3260
220+ $0.9200 $202.4000
285+ $0.8855 $252.3675
355+ $0.8509 $302.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess