The IKW40T120T is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies. It is designed for high-speed switching applications, particularly in industrial and power electronics where efficiency and reliability are critical. This IGBT features a trench fieldstop design, optimizing its performance for various inverter and power conversion systems.
Applications:
- Industrial Motor Drives
- Uninterruptible Power Supplies (UPS)
- Welding Equipment
- Renewable Energy Systems (Solar Inverters, Wind Turbines)
- Power Factor Correction (PFC)
Features:
- Trench Fieldstop Technology
- 1200V Blocking Voltage
- 40A Rated Current
- Very Low VCE(sat)
- High Switching Speed
- Short Circuit Capability
- Positive Temperature Coefficient
Benefits:
- High Efficiency: The trench fieldstop technology and low VCE(sat) contribute to reduced conduction losses and improved efficiency.
- Robust Performance: The high blocking voltage and short circuit capability provide robust operation in demanding applications.
- Fast Switching: High switching speed enables higher frequency operation, reducing the size and weight of passive components.
- Simplified Thermal Management: The positive temperature coefficient facilitates easier paralleling and thermal management.
- Reduced System Cost: Optimized performance allows for smaller heat sinks and reduced component count, leading to lower system cost.
- Increased Reliability: Robust design and comprehensive protection features ensure high reliability and long lifespan.
Additional Details:
The IKW40T120T uses Infineon's advanced trench fieldstop technology. This technology reduces conduction and switching losses while enhancing the device's robustness. With a blocking voltage of 1200V and a rated current of 40A, this IGBT is suitable for high-power applications. The very low VCE(sat) further contributes to high efficiency by minimizing conduction losses. The high switching speed allows for efficient operation at higher frequencies, reducing the size and cost of passive components such as inductors and capacitors. The short circuit capability ensures that the IGBT can withstand short circuit events without damage. The positive temperature coefficient simplifies paralleling multiple IGBTs and ensures safe operation under varying temperature conditions. The IKW40T120T is available in a TO-247 package.