EN
  • EN
  • DE

IKW50N65H5

Part No IKW50N65H5
Manufacturer Infineon Technologies
Description 650V DuoPack IGBT and Diode High speed switching series fifth generation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185373-IKW50N65H5
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IKW50N65H5 CAD Model

Description

The IKW50N65H5 is a high-speed switching IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies, part of their fifth-generation Highspeed 5 series. Designed for use in demanding power switching applications, this IGBT offers a combination of low conduction losses, fast switching speeds, and robust performance. It is particularly well-suited for applications requiring high efficiency and reliability.

Applications

  • Induction Heating
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC)
  • Solar Inverters

Features

  • High-Speed Switching
  • Low VCE(sat) (Collector-Emitter Saturation Voltage)
  • TRENCHSTOP™ 5 Technology
  • Robust Body Diode
  • Temperature Protection

Benefits

  • Improved Efficiency in Power Conversion
  • Reduced Power Loss and Heat Generation
  • Enhanced System Reliability
  • Simplified Thermal Management
  • Optimized for High-Frequency Switching

Technical Specifications

The IKW50N65H5 features a collector-emitter voltage (VCE) rating of 650V and a collector current (IC) rating that can vary depending on the specific operating conditions. The low VCE(sat) minimizes conduction losses, improving overall efficiency. The TRENCHSTOP™ 5 technology provides excellent switching performance and robustness. The integrated robust body diode enhances the device's ability to handle reverse currents. The integrated temperature sensor helps to protect against over-temperature conditions. Consult the datasheet for precise values of current, voltage, and switching characteristics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2463 $51.6649
48+ $2.1014 $100.8672
74+ $2.0290 $150.1460
107+ $1.8840 $201.5880
138+ $1.8116 $250.0008
173+ $1.7391 $300.8643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess