EN
  • EN
  • DE

N25Q512A13GSF40

Part No N25Q512A13GSF40
Manufacturer Micron Technology Inc.
Description Micron Serial NOR Flash Memory 3V, Multiple I/O, 4KB Sector Erase
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1229183-N25Q512A13GSF40
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N25Q512A13GSF40 CAD Model

Description

The N25Q512A13GSF40 is a 512 Mb serial flash memory device manufactured by Micron Technology Inc. It features a standard Serial Peripheral Interface (SPI) and supports multiple operating modes, including Standard SPI, Dual SPI, and Quad SPI, offering flexible performance options. This memory device is designed for applications requiring non-volatile storage, such as embedded systems, data logging, and firmware storage.

Applications:

  • Embedded Systems: Used as non-volatile storage for firmware and data in various embedded systems.
  • Data Logging: Employed in data loggers to store sensor data and other information.
  • Firmware Storage: Utilized for storing boot code and application firmware in electronic devices.
  • Industrial Control Systems: Integrated into industrial control equipment for storing configuration data and program code.
  • Networking Devices: Used in routers, switches, and other networking devices for storing network configuration and operating system.

Features:

  • 512 Mb Capacity: Provides a large storage capacity for various applications.
  • Serial Peripheral Interface (SPI): Supports Standard SPI, Dual SPI, and Quad SPI modes for flexible performance.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Form Factor: Available in a compact package, enabling the development of smaller devices.

Benefits:

  • Reliable Data Storage: Ensures reliable storage of critical data and firmware.
  • Flexible Performance Options: Offers multiple SPI modes for optimized performance in various applications.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Simplified System Design: Reduces the number of external components required, simplifying system design.
  • Compact Design: Enables the development of smaller and more portable devices.

Technical Specifications:

The N25Q512A13GSF40 typically operates with a supply voltage of 2.7V to 3.6V. It has a maximum clock frequency of 104 MHz in Quad SPI mode, enabling fast data transfer rates. The operating temperature range is generally from -40°C to +85°C. The device is available in various packages, including SOIC, WSON, and BGA, providing flexible integration options. It also features advanced security features, such as block protection and one-time programmable (OTP) memory regions, ensuring data integrity and security.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess