EN
  • EN
  • DE
  • IT

IM231L6T2BAKMA1

Part No IM231L6T2BAKMA1
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description CIPOS MICRO  /  Multiphase Motor Driver IGBT 23-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Infineon Technologies
Series CIPOS™ IPM
Package Tube
Motor Type - Stepper Multiphase
Function Driver
Output Configuration Half Bridge (3)
Technology IGBT
Applications Fan Motor Driver
Current - Output 6A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 450V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 23-DIP Module (0.573", 14.55mm)
Supplier Device Package 23-DIP
Base Product Number IM231L6
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IM231-L6T2B,SP001831432
Standard Package 240
Win Source Part Number 1016957-IM231L6T2BAKMA1
Ultra Librarian 3D Model Ultra Librarian IM231L6T2BAKMA1 CAD Model

Description

The Infineon Technologies IM231L6T2BAKMA1 is an integrated circuit designed for use in fan motor drivers.

  • Manufacturer: Infineon Technologies
  • Series: CIPOS™ IPM
  • Type: Half-Bridge Driver
  • Current Output: 6A
  • Voltage Load: 450V
  • Voltage Supply: 13.5V to 16.5V
  • Operating Temperature: -40°C to 150°C
  • Mounting Type: Through Hole
  • Package: 23-DIP Module

You May Also Be Interested in

ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $3.1210
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316
Rohm Semiconductor
IC MOTOR DRVR DC 10-18V 24SSOP-A
Lowest to $0.9081
Texas Instruments
IC MOTOR DRIVER 8.5V-32V 40VQFN
Lowest to $3.9432
STMicroelectronics
IC MOTOR DRVR 12V-52V 24POWERDIP
Lowest to $8.6012
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6846 $74.7384
9+ $15.3311 $137.9799
14+ $14.8520 $207.9280
19+ $14.3728 $273.0832
24+ $13.8938 $333.4512
32+ $12.4565 $398.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess