IPA60R280P7SE8228XKSA1

Quick Quote
Part No IPA60R280P7SE8228XKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 600 V 12A (Tc) 24W (Tc) Through Hole PG-TO220-FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Infineon Technologies
Series CoolMOS™ P7
Packaging Tube
Part Status Last Time Buy
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 280mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id 4V @ 190µA
Gate Charge (Qg) (Max) @ Vgs 18 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 761 pF @ 400 V
Power Dissipation (Max) 24W (Tc)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package PG-TO220-FP
Package / Case TO-220-3 Full Pack
Base Product Number IPA60R280
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1480354-IPA60R280P7SE8228XKSA1
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
500V 100kRad Hi-Rel Single N-Channel SEE Hardened MOSFET in a TO-205AF package, TO-205AF-3
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 16.5A PWRDI5060 / N-Channel 60 V 16.5A (Ta), 88A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 25A/170A 8DFN / N-Channel 30 V 25A (Ta), 170A (Tc) 2.3W (Ta), 110W (Tc) Surface Mount 8-DFN (5x6)
Lowest to $0.3250
Diodes Incorporated
MOSFET N-CH 30V 6.2A SOT23 / N-Channel 30 V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3
Lowest to $0.0698
ON Semiconductor
NCH 4V DRIVE SERIES / RF Mosfet
Lowest to $0.1610
Vishay
MOSFET N-CH 40V 75A PPAK SO-8
Lowest to $0.1994
ON Semiconductor
MOSFET N-CH 60V 74A TO220-3 FP / N-Channel 60 V 74A (Ta) 2W (Ta), 35W (Tc) Through Hole TO-220-3 Fullpack/TO-220F-3SG
Lowest to $9.0280
Renesas Electronics America
P-CHANNEL POWER MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 60V 50A TO252-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2152
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9513
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention