EN
  • EN
  • DE
  • IT

IPB100N06S2L-05

Part No IPB100N06S2L-05
Manufacturer Infineon Technologies
Description OptiMOS Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186020-IPB100N06S2L-05
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPB100N06S2L-05 CAD Model

Description

The IPB100N06S2L-05 is a power MOSFET from Infineon Technologies, belonging to the OptiMOS™ series. This N-channel MOSFET is designed for high-efficiency switching applications, particularly in synchronous rectification for DC-DC converters and other power management circuits. Its key features include an extremely low on-state resistance (Rds(on)) and optimized gate charge (Qg), leading to reduced power losses and improved system efficiency.

Applications

  • Synchronous rectification in DC-DC converters
  • Point-of-Load (POL) converters
  • Power supplies for servers, telecom equipment, and datacenters
  • Battery management systems (BMS)
  • Motor control applications

Features

  • Ultra-low on-state resistance (Rds(on)) for minimal conduction losses
  • Optimized gate charge (Qg) for fast switching speeds and reduced drive power
  • Logic-level gate drive, enabling direct interface with microcontrollers and digital controllers
  • Avalanche rated for increased robustness and reliability
  • Pb-free lead plating; RoHS compliant
  • Halogen-free according to IEC61249-2-21

Benefits

  • Significant improvement in energy efficiency, leading to reduced power consumption and heat generation
  • Enhanced thermal performance, allowing for higher current operation and improved system reliability
  • Simplified gate drive requirements, reducing system cost and complexity
  • Increased system power density, enabling smaller and more compact designs
  • Compliant with environmental regulations, ensuring eco-friendly operation

Additional Details

The IPB100N06S2L-05 typically features a drain-source voltage (Vds) rating of 60V. Its extremely low Rds(on) minimizes heat dissipation, allowing for efficient power delivery in demanding applications. The logic-level gate drive simplifies integration with microcontrollers and other digital control circuits. The device is commonly available in a surface-mount package, such as a D2PAK or similar, which offers excellent thermal performance and compact size. This MOSFET is designed to operate efficiently and reliably in high-frequency switching applications, providing designers with a versatile and robust solution for their power management needs. The '05' likely indicates an Rds(on) value of 0.5 mOhms.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess