EN
  • EN
  • DE
  • IT

NCP252160MNTWG

Part No NCP252160MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description 25V/60A INTEGRATED DRIVER AND MO  /  Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.7V, 2.65V
Current - Peak Output (Source, Sink) 60A, 60A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 35 V
Rise / Fall Time (Typ) 12ns, 6ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Base Product Number NCP252160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP252160MNTWGDKR,2156-NCP252160MNTWG-488,488-NCP252160MNTWGTR,488-NCP252160MNTWGCT
Standard Package 3,000
Win Source Part Number 1161923-NCP252160MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP252160MNTWG CAD Model

Description

ON Semiconductor NCP252160MNTWG Overview

The NCP252160MNTWG is a highly efficient, fully integrated, synchronous rectified step-down converter from ON Semiconductor, designed for various applications requiring a compact and energy-efficient voltage regulation solution. This high-performance product is an ideal choice for powering portable devices, IoT gadgets, and other space-constrained applications where power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.7V to 5.5V, making it versatile for use with different power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V up to the input voltage, allowing for a high degree of flexibility in matching the voltage requirements of the load.
  • High Efficiency: The NCP252160MNTWG features synchronous rectification and an optimized switching frequency to achieve high efficiency, which is essential for battery-powered applications to maximize battery life.
  • Compact Package: The device comes in a space-saving 6-pin Thin DFN package, which is ideal for portable applications where space is at a premium.
  • Protection Features: It includes over-current protection, under-voltage lockout, and thermal shutdown to ensure safe operation under various conditions.

Applications

With its efficient power conversion and compact design, the NCP252160MNTWG is suited for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless and IoT devices
  • Wearable technology
  • Smartphones and tablets
  • Power banks

Technical Specifications

The NCP252160MNTWG boasts impressive technical specifications that ensure reliable and efficient operation:

  • Output Current: Capable of delivering up to 1.6A of continuous output current.
  • Switching Frequency: Operates at a fixed 3MHz frequency, which allows the use of small external components.
  • Operating Temperature: Designed for operation within a temperature range of -40°C to +85°C, ensuring performance across a wide range of environmental conditions.

Overall, the NCP252160MNTWG from ON Semiconductor stands out as a powerful and versatile voltage regulator solution, providing designers with a highly efficient, reliable, and space-saving option for their power management needs.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9509 $50.1653
42+ $2.4213 $101.6946
64+ $2.3456 $150.1184
89+ $2.2700 $202.0300
114+ $2.1943 $250.1502
153+ $1.9673 $300.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess