EN
  • EN
  • DE

IPB65R150CFDA

Part No IPB65R150CFDA
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1709MY
Reference case TO-263
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 746241-IPB65R150CFDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB65R150CFDA CAD Model

Description

The IPB65R150CFDA is a high-performance CoolMOS™ CFD7A power MOSFET from Infineon Technologies. This MOSFET is designed for use in a variety of power electronics applications, offering excellent switching performance, low on-state resistance, and robust body diode characteristics. It is particularly well-suited for applications requiring high efficiency and reliability.

Applications

  • Server Power Supplies: Used in AC-DC power supplies for servers, providing efficient power conversion.
  • Telecom Power Supplies: Employed in power supplies for telecommunications equipment, ensuring high reliability.
  • Industrial Power Supplies: Applied in industrial power supplies for motor drives, PLCs, and other industrial equipment.
  • Solar Inverters: Used in solar inverters to convert DC power from solar panels to AC power for grid connection.
  • UPS (Uninterruptible Power Supplies): Incorporated in UPS systems to provide backup power during power outages.

Features

  • CoolMOS™ CFD7A Technology: Utilizes Infineon's advanced CoolMOS™ technology for superior performance.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Robust Body Diode: Provides excellent reverse recovery performance for hard-switching topologies.
  • Improved Thermal Resistance: Enhances heat dissipation for increased reliability.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved System Reliability: Robust design ensures stable and reliable operation.
  • Reduced System Cost: High efficiency allows for smaller heatsinks and reduced component count.
  • Simplified Design: Easy to use in various power electronic topologies.
  • Increased Power Density: Enables higher power density in power supply designs.

Additional Details

The IPB65R150CFDA has a breakdown voltage (VDS) of 650V and an on-state resistance (RDS(on)) of 0.15 Ohms. It is available in a TO-263 (D2PAK) package. This MOSFET is designed for hard-switching and resonant topologies, making it versatile for a wide range of applications. The fast body diode with reduced Qrr (reverse recovery charge) minimizes switching losses and improves efficiency. Its operating temperature range is typically from -55°C to +150°C. The device is also RoHS compliant, ensuring environmental safety. The CoolMOS™ CFD7A technology provides a significant improvement in switching performance compared to previous generations, making the IPB65R150CFDA an excellent choice for high-efficiency power supplies.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess