The IPB80N04S4L-04 is an OptiMOS™ 4 power MOSFET from Infineon Technologies. It's an N-channel enhancement mode MOSFET designed for high-efficiency power conversion, particularly suited for synchronous rectification in switched-mode power supplies (SMPS). Its extremely low on-state resistance (RDS(on)) minimizes conduction losses. The 'S4L' indicates a specific generation and low gate charge, while '-04' denotes a typical RDS(on) of 0.4 mΩ. This MOSFET is commonly used in server power supplies, telecom rectifiers, and other high-power applications.
Applications:
- Synchronous Rectification in SMPS: Improves efficiency in power supplies by replacing diodes with MOSFETs.
- DC-DC Converters: Used in high-current DC-DC converters for voltage regulation.
- OR-ing FETs: Protecting power supplies and loads from reverse currents.
- High-Efficiency Motor Control: Driving motors with reduced power dissipation.
- Server Power Supplies: Providing efficient and reliable power to servers.
Features:
- Extremely Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
- Optimized for Synchronous Rectification: Specifically designed for synchronous rectification applications.
- Low Gate Charge (Qg): Reduces switching losses.
- Avalanche Rated: Robust against voltage transients.
- 175°C Maximum Junction Temperature: Enables operation in demanding thermal environments.
Benefits:
- Maximum Efficiency: Extremely low RDS(on) and low gate charge combine for the highest possible efficiency.
- Reduced Heat Generation: Minimizes power dissipation, reducing the need for extensive cooling.
- Improved System Reliability: Robust design and avalanche rating enhance reliability.
- Simplified Thermal Management: Lower power losses simplify thermal design.
- Higher Power Density: Enables smaller and more efficient power supply designs.
The IPB80N04S4L-04 is available in a PG-263-3 (TO-263) package. Key specifications include a drain-source voltage (VDS) of 40V, a continuous drain current (ID) up to 80A (dependent on thermal conditions), and a typical RDS(on) of just 0.4 mΩ at VGS = 10V. Always consult the Infineon datasheet for complete specifications, application notes, and thermal management guidelines to ensure proper application and reliable performance.