EN
  • EN
  • DE
  • IT

IPB80N06S2-09

Part No IPB80N06S2-09
Manufacturer Infineon Technologies
Description OptiMOS Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186074-IPB80N06S2-09
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB80N06S2-09 CAD Model

Description

The IPB80N06S2-09 is a CoolMOS™ Power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications. It features low on-state resistance (RDS(on)) and fast switching speeds, making it ideal for use in various power electronic circuits.

Applications

  • Synchronous rectification in SMPS
  • DC-DC converters
  • Power tools
  • Motor drives
  • Adapter and charger applications

Features

  • CoolMOS™ technology: Offers low on-state resistance and fast switching speeds.
  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Fast switching speed: Minimizes switching losses and improves overall performance.
  • Avalanche rated: Provides robustness against voltage transients.
  • 175°C operating temperature: Allows for operation in demanding thermal environments.
  • Logic level compatible: Simplifies driving the MOSFET with microcontrollers and other logic devices.

Benefits

  • High efficiency: Low RDS(on) and fast switching speeds contribute to high overall efficiency.
  • Reduced power losses: Lower losses translate into reduced heat generation and improved system reliability.
  • Simplified thermal management: Reduced heat generation simplifies thermal management requirements.
  • Improved system performance: Fast switching speeds improve the dynamic performance of power electronic circuits.
  • Increased power density: The MOSFET's efficient operation allows for higher power density in power electronic designs.

Additional Details

The IPB80N06S2-09 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 80A at 25°C. Its on-state resistance (RDS(on)) is typically 0.009 ohms. The gate-source voltage (VGS) is typically ±20V. The device is typically packaged in a D2PAK (TO-263). The operating temperature range is from -55°C to 175°C.

This CoolMOS™ Power MOSFET is well-suited for a wide range of power electronic applications requiring high efficiency and fast switching speeds.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess